STM32F301K8U7 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp

Status: Active
Series: STM32F301K8
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F301x6/8 family is based on the high-performance Arm ® Cortex ® -M4 32-bit RISC core operating at a frequency of up to 72 MHz and embedding a floating point unit (FPU). The family incorporates high-speed embedded memories (up to 64 Kbytes of Flash memory, 16 Kbytes of SRAM), and an extensive range of enhanced I/Os and peripherals connected to two APB buses. The devices offer a fast 12-bit ADC (5 Msps), three comparators, an operational amplifier, up to 18 capacitive sensing channels, one DAC channel, a low-power RTC, one general-purpose 32-bit timer, one timer dedicated to motor control, and up to three general-purpose 16-bit timers, and one timer to drive the DAC. They also feature standard and advanced communication interfaces: three I 2 Cs, up to three USARTs, up to two SPIs with multiplexed full-duplex I2S, and an infrared transmitter. The STM32F301x6/8 family operates in the –40 to +85°C and –40 to +105°C temperature ranges from at a 2.0 to 3.6 V power supply. A comprehensive set of power-saving mode allows the design of low-power applications. The STM32F301x6/8 family offers devices in 32-, 48-, 49- and 64-pin packages. The set of included peripherals changes with the device chosen.

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.49
-
Buy Now
Logo for element14
element14
from US$3.27
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Core: Arm® 32-bit Cortex®-M4 CPU with FPU (72 MHz max.), single-cycle multiplication and HW division, DSP instruction
Memories 32 to 64 Kbytes of Flash memory 16 Kbytes of SRAM on data bus
32 to 64 Kbytes of Flash memory
16 Kbytes of SRAM on data bus
CRC calculation unit
Reset and power management VDD, VDDA voltage range: 2.0 to 3.6 V Power-on/Power down reset (POR/PDR) Programmable voltage detector (PVD) Low-power: Sleep, Stop, and Standby VBAT supply for RTC and backup registers
VDD, VDDA voltage range: 2.0 to 3.6 V
Power-on/Power down reset (POR/PDR)
Programmable voltage detector (PVD)
Low-power: Sleep, Stop, and Standby
VBAT supply for RTC and backup registers
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x 16 PLL option Internal 40 kHz oscillator
4 to 32 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
Internal 8 MHz RC with x 16 PLL option
Internal 40 kHz oscillator
Up to 51 fast I/O ports, all mappable on external interrupt vectors, several 5 V-tolerant
Interconnect matrix
7-channel DMA controller supporting timers, ADCs, SPIs, I2Cs, USARTs and DAC
1 × ADC 0.20 μs (up to 15 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single ended/differential mode, separate analog supply from 2.0 to 3.6 V
Temperature sensor
1 x 12-bit DAC channel with analog supply from 2.4 to 3.6 V
Three fast rail-to-rail analog comparators with analog supply from 2.0 to 3.6 V
1 x operational amplifier that can be used in PGA mode, all terminal accessible with analog supply from 2.4 to 3.6 V
Up to 18 capacitive sensing channels supporting touchkey, linear and rotary sensors
Up to 9 timers One 32-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop Three 16-bit timers with IC/OC/OCN or PWM, deadtime gen. and emergency stop One 16-bit basic timer to drive the DAC 2 watchdog timers (independent, window) SysTick timer: 24-bit downcounter
One 32-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input
One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop
Three 16-bit timers with IC/OC/OCN or PWM, deadtime gen. and emergency stop
One 16-bit basic timer to drive the DAC
2 watchdog timers (independent, window)
SysTick timer: 24-bit downcounter
Calendar RTC with alarm, periodic wakeup from Stop/Standby
Communication interfaces Three I2Cs with 20 mA current sink to support Fast mode plus Up to 3 USARTs, 1 with ISO 7816 I/F, auto baudrate detect and Dual clock domain Up to two SPIs with multiplexed full duplex I2S Infrared transmitter
Three I2Cs with 20 mA current sink to support Fast mode plus
Up to 3 USARTs, 1 with ISO 7816 I/F, auto baudrate detect and Dual clock domain
Up to two SPIs with multiplexed full duplex I2S
Infrared transmitter
Serial wire debug (SWD), JTAG
96-bit unique ID

Resources


Application Notes
AN3126 Audio and waveform generation using the DAC in STM32 products
AN4312 Design with surface sensors for touch sensing applications on MCUs
AN1709 EMC design guide for STM8, STM32 and Legacy MCUs
AN3960 ESD considerations for touch sensing applications on MCUs
AN5612 ESD protection of STM32 MCUs and MPUs
AN1181 Electrostatic discharge sensitivity measurement
AN5543 Enhanced methods to handle SPI communication on STM32 devices
AN4566 Extending the DAC performance of STM32 microcontrollers
AN4776 General-purpose timer cookbook for STM32 microcontrollers
AN4206 Getting started with STM32F3 series hardware development
AN4232 Getting started with analog comparators for STM32F3 Series and STM32G4 Series devices
AN5105 Getting started with touch sensing control on STM32 microcontrollers
AN5310 Guideline for using analog features of STM32G4 Series versus STM32F3 Series devices
AN4750 Handling of soft errors in STM32 applications
AN4803 High-speed SI simulations using IBIS and board-level simulations using HyperLynx® SI on STM32 MCUs and MPUs
AN2834 How to get the best ADC accuracy in STM32 microcontrollers
AN4229 How to implement a vocoder solution using STM32 microcontrollers
AN4991 How to wake up an STM32xx Series microcontroller from low-power mode with the USART or the LPUART
AN4221 I2C protocol used in the STM32 bootloader
AN4099 Implementation of transmitters and receivers for infrared remote control protocols with MCUs of the STM32F0 and STM32F3 Series
AN4299 Improve conducted noise robustness for touch sensing applications on MCUs
AN3236 Increase the number of touchkeys for touch sensing applications on MCUs
AN5027 Interfacing PDM digital microphones using STM32 MCUs and MPUs
AN5156 Introduction to STM32 microcontrollers security
AN4838 Managing memory protection unit in STM32 MCUs
AN4228 Migrating from STM32F1 Series to STM32F3 Series microcontrollers
AN4538 Power consumption optimization with STM32F3xx microcontrollers
AN4908 STM32 USART automatic baud rate detection
AN4013 STM32 cross-series timer overview
AN4899 STM32 microcontroller GPIO hardware settings and low-power consumption
AN4989 STM32 microcontroller debug toolbox
AN2606 STM32 microcontroller system memory boot mode
AN4734 STM32Cube firmware examples for STM32F3 Series
AN4045 STM32F3 series in-application programming (IAP) using the USART
AN4651 STM32F3 series peripheral interconnect matrix
AN4195 STM32F30x ADC modes and application
AN4310 Sampling capacitor selection guide for touch sensing applications on MCUs
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN5036 Thermal management guidelines for STM32 applications
AN4316 Tuning a touch sensing application on MCUs
AN3155 USART protocol used in the STM32 bootloader
AN3156 USB DFU protocol used in the STM32 bootloader
AN5225 USB Type-C Power Delivery using STM32 MCUs and MPUs
AN4277 Using STM32 device PWM shut-down features for motor control and digital power conversion
AN2548 Using the STM32F0/F1/F3/Gx/Lx Series DMA controller
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers
AN4655 Virtually increasing the number of serial communication peripherals in STM32 applications





Application Notes for related Tools & Software
AN5698 Adapting the X-CUBE-STL functional safety package for STM32 (IEC 61508 compliant) to other safety standards
Atollic Editing Keyboard Shortcuts
AN4449 Buck-boost converter using the STM32F334 Discovery kit
AN4841 Digital signal processing for STM32 microcontrollers using CMSIS
AN4056 EEPROM emulation in STM32F30x/STM32F31x/STM32F37x/STM32F38x microcontrollers
AN4044 Floating point unit demonstration on STM32 microcontrollers
FreeRTOS Guide
AN4323 Getting started with STemWin Library
AN5361 Getting started with projects based on dual-core STM32H7 microcontrollers in STM32CubeIDE
AN5564 Getting started with projects based on dual-core STM32WL microcontrollers in STM32CubeIDE
AN5394 Getting started with projects based on the STM32L5 Series in STM32CubeIDE
AN5360 Getting started with projects based on the STM32MP1 Series in STM32CubeIDE
AN3307 Guidelines for obtaining IEC 60335 Class B certification for any STM32 application
AN4435 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM32 application
AN4885 High brightness LED dimming using the STM32F334 Discovery kit
AN5418 How to build a simple USB-PD sink application with STM32CubeMX
How to do semihosting in TrueSTUDIO
AN4235 I2C timing configuration tool for STM32F3xxxx and STM32F0xxxx microcontrollers
AN4834 Implementation of transmitters and receivers for infrared remote control protocols with STM32Cube
AN3174 Implementing receivers for infrared remote control protocols using STM32F10xxx microcontrollers
Installing STM32Cubeprogrammer in TrueSTUDIO
AN5426 Migrating graphics middleware projects from STM32CubeMX 5.4.0 to STM32CubeMX 5.5.0
AN4507 PWM resolution enhancement through a dithering technique for STM32 advanced-configuration, general-purpose and lite timers
AN5464 Position control of a three-phase permanent magnet motor using X-CUBE-MCSDK or X-CUBE-MCSDK-FUL
AN4499 STM32 - nRF51822 Bluetooth Low Energy system solution
AN4502 STM32 SMBus/PMBusâ„¢ embedded software expansion for STM32Cubeâ„¢
AN4657 STM32 in-application programming (IAP) using the USART
AN4734 STM32Cube firmware examples for STM32F3 Series
STM32CubeMX Installation in TrueSTUDIO
AN5731 STM32CubeMX and STM32CubeIDE thread-safe solution
AN2656 STM32F10xxx LCD glass driver firmware
AN4045 STM32F3 series in-application programming (IAP) using the USART
AN4157 STM32F3DISCOVERY peripheral firmware examples
AN3078 STM32™ in-application programming over the I²C bus
AN3116 STM32â„¢'s ADC modes and their applications
AN5054 Secure programming using STM32CubeProgrammer
TrueSTUDIO for ARM® Migration Guide: IAR Embedded Workbench to TrueSTUDIO
AN4187 Using the CRC peripheral in the STM32 family
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers





Alternative Descriptions

ARM-based 32-bit MCU | Avnet America
MCU, 32BIT, CORTEX-M4, 72MHZ, UFQFPN-32 | Farnell
Stm32F |Stmicroelectronics STM32F301K8U7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F301K8U7?

Additional datasheets, footprints and schematics for STM32F301K8U7 are listed on our Part Details page. You can also find images and similar parts to STM32F301K8U7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F301K8U7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F301K8U7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F301K8U7 fall under?

The STM32F301K8U7 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F301.

Can I view similar or alternative parts?

You can view similar parts to STM32F301K8U7 when available in the STM32F301 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F301K8U7 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F301K8U7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F301K8U7 have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32F301K8U7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F301K8U7 often in real-time on the comparison pages.

What if I can't find stock of STM32F301K8U7?

You can fill out our help required form which you can use to request a quote for STM32F301K8U7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay