Status: | Active |
---|---|
Series: | STM32F205RE |
RoHS: | Compliant |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.52
|
10,377
in stock
|
Buy Now | |
Future Electronics
from US$5.79
|
185,440
in stock
|
Buy Now | |
Newark Electronics
from US$9.16
|
10,377
in stock
|
Buy Now | |
element14
from US$8.27
|
10,377
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.83
|
426
in stock
|
Buy Now | |
Schukat Electronic
from US$7.70
|
425
in stock
|
Buy Now | |
Avnet America
from US$6.43
|
340
in stock
|
Buy Now | |
Micros
from US$8.91
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,680
in stock
|
Buy Now | |
Avnet Silica
-
|
11,360
in stock
|
Buy Now |
Core: Arm® 32-bit Cortex®-M3 CPU (120 MHz max) with Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution performance from Flash memory, MPU, 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1) |
Memories Up to 1 Mbyte of Flash memory 512 bytes of OTP memory Up to 128 + 4 Kbytes of SRAM Flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories LCD parallel interface, 8080/6800 modes |
Up to 1 Mbyte of Flash memory |
512 bytes of OTP memory |
Up to 128 + 4 Kbytes of SRAM |
Flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management From 1.8 to 3.6 V application supply + I/Os POR, PDR, PVD and BOR 4 to 26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
From 1.8 to 3.6 V application supply + I/Os |
POR, PDR, PVD and BOR |
4 to 26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low-power modes Sleep, Stop and Standby modes VBAT supply for RTC, 20 × 32 bit backup registers, and optional 4 Kbytes backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 20 × 32 bit backup registers, and optional 4 Kbytes backup SRAM |
3 × 12-bit, 0.5 µs ADCs with up to 24 channels and up to 6 MSPS in triple interleaved mode |
2 × 12-bit D/A converters |
General-purpose DMA: 16-stream controller with centralized FIFOs and burst support |
Up to 17 timers Up to twelve 16-bit and two 32-bit timers, up to 120 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Up to twelve 16-bit and two 32-bit timers, up to 120 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Debug mode: Serial wire debug (SWD), JTAG, and Cortex®-M3 Embedded Trace Macrocell™ |
Up to 140 I/O ports with interrupt capability: Up to 136 fast I/Os up to 60 MHz Up to 138 5 V-tolerant I/Os |
Up to 136 fast I/Os up to 60 MHz |
Up to 138 5 V-tolerant I/Os |
Up to 15 communication interfaces Up to three I2C interfaces (SMBus/PMBus) Up to four USARTs and two UARTs (7.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) Up to three SPIs (30 Mbit/s), two with muxed I2S to achieve audio class accuracy via audio PLL or external PLL 2 × CAN interfaces (2.0B Active) SDIO interface |
Up to three I2C interfaces (SMBus/PMBus) |
Up to four USARTs and two UARTs (7.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) |
Up to three SPIs (30 Mbit/s), two with muxed I2S to achieve audio class accuracy via audio PLL or external PLL |
2 × CAN interfaces (2.0B Active) |
SDIO interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit parallel camera interface (48 Mbyte/s max.) |
CRC calculation unit |
96-bit unique ID |
System View Description |
---|
STM32F2 System View Description |
IBIS models |
---|
STM32 F2 series IBIS models |
STM32F Series 512 KB Flash 132 KB RAM ARM Based 32-Bit Microcontroller - LQFP-64 | Future Electronics |
32 Bit Microcontroller, Advanced Connectivity And Encryption, Arm Cortex-M3, 120 Mhz, 512 Kb Rohs Compliant: Yes |Stmicroelectronics STM32F205RET6 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-64 | element14 |
IC: ARM microcontroller | Transfer Multisort Elektronik |
MC 32bit 1,8V 512kB Flash 120MHz LQFP64 | Schukat Electronic |
MCU 32-bit STM32F ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
32-bit MCU | Micros |
Where can I find additional details, specifications and documents for a STM32F205RET6?
Additional datasheets, footprints and schematics for STM32F205RET6 are listed on our Part Details page. You can also find images and similar parts to STM32F205RET6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F205RET6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F205RET6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F205RET6 fall under?
The STM32F205RET6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F2 Series > STM32F2x5.
Can I view similar or alternative parts?
You can view similar parts to STM32F205RET6 when available in the STM32F2x5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F205RET6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F205RET6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F205RET6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STM32F205RET6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F205RET6 often in real-time on the comparison pages.
What if I can't find stock of STM32F205RET6?
You can fill out our help required form which you can use to request a quote for STM32F205RET6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.