Status: | Active |
---|---|
Series: | STM32F101RC |
RoHS: | Compliant |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
319
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
16,320
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
319
in stock
|
Buy Now | |
element14
from US$4.69
|
319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.04
|
145
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
Schukat Electronic
from US$5.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Core: ARM®32-bit Cortex®-M3 CPU 36 MHz maximum frequency,1.25 DMIPS/MHz (Dhrystone 2.1) performance Single-cycle multiplication and hardware division |
36 MHz maximum frequency,1.25 DMIPS/MHz (Dhrystone 2.1) performance |
Single-cycle multiplication and hardware division |
Memories 256 to 512 Kbytes of Flash memory up to 48 Kbytes of SRAM Flexible static memory controller with 4 Chip Select. Supports Compact Flash, SRAM, PSRAM, NOR and NAND memories LCD parallel interface, 8080/6800 modes |
256 to 512 Kbytes of Flash memory |
up to 48 Kbytes of SRAM |
Flexible static memory controller with 4 Chip Select. Supports Compact Flash, SRAM, PSRAM, NOR and NAND memories |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management 2.0 to 3.6 V application supply and I/Os POR, PDR, and programmable voltage detector (PVD) 4-to-16 MHz crystal oscillator Internal 8 MHz factory-trimmed RC Internal 40 kHz RC with calibration capability 32 kHz oscillator for RTC with calibration |
2.0 to 3.6 V application supply and I/Os |
POR, PDR, and programmable voltage detector (PVD) |
4-to-16 MHz crystal oscillator |
Internal 8 MHz factory-trimmed RC |
Internal 40 kHz RC with calibration capability |
32 kHz oscillator for RTC with calibration |
Low power Sleep, Stop and Standby modes VBATsupply for RTC and backup registers |
Sleep, Stop and Standby modes |
VBATsupply for RTC and backup registers |
1 x 12-bit, 1 μs A/D converters (up to 16 channels) Conversion range: 0 to 3.6 V Temperature sensor |
Conversion range: 0 to 3.6 V |
Temperature sensor |
2 × 12-bit D/A converters |
DMA 12-channel DMA controller Peripherals supported: timers, ADC, DAC, SPIs, I2Cs and USARTs |
12-channel DMA controller |
Peripherals supported: timers, ADC, DAC, SPIs, I2Cs and USARTs |
Up to 112 fast I/O ports 51/80/112 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
51/80/112 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex-M3 Embedded Trace Macrocellâ„¢ |
Serial wire debug (SWD) & JTAG interfaces |
Cortex-M3 Embedded Trace Macrocellâ„¢ |
Up to 9 timers Up to four 16-bit timers, each with up to 4 IC/OC/PWM or pulse counters 2 × watchdog timers (Independent and Window) SysTick timer: a 24-bit downcounter 2 × 16-bit basic timers to drive the DAC |
Up to four 16-bit timers, each with up to 4 IC/OC/PWM or pulse counters |
2 × watchdog timers (Independent and Window) |
SysTick timer: a 24-bit downcounter |
2 × 16-bit basic timers to drive the DAC |
Up to 10 communication interfaces Up to 2 x I2C interfaces (SMSTM32F101xC, STM32F101xD, STM32F101xE7816 interface, LIN, IrDA capability, modem control) Up to 3 SPIs (18 Mbit/s) |
Up to 2 x I2C interfaces (SMSTM32F101xC, STM32F101xD, STM32F101xE7816 interface, LIN, IrDA capability, modem control) |
Up to 3 SPIs (18 Mbit/s) |
CRC calculation unit, 96-bit unique ID |
ECOPACK®packages |
Product Specifications |
---|
DS5791 High-density access line, ARM®-based 32-bit MCU with 256 to 512 KB Flash, 9 timers, 1 ADC and 10 communication interfaces |
User Manuals |
---|
UM1561 STEVAL-ISV003V1: firmware user manual |
Reference Manuals |
---|
RM0008 STM32F101xx, STM32F102xx, STM32F103xx, STM32F105xx and STM32F107xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0075 STM32F10xxx Flash memory microcontrollers |
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Device Option Lists |
---|
STM32F101 256 Kbytes - option list |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
VDE Certification for STM32 Class B |
STM32F Series 256 KB Flash 32 KB RAM 36 MHz 32-Bit Microcontroller - LQFP-64 | Future Electronics |
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 36MHZ, LQFP-64 | element14 |
IC: ARM microcontroller | Transfer Multisort Elektronik |
MCU 32-bit STM32F ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
MC 32bit 2V 256kB Flash 36MHz LQFP64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STM32F101RCT6?
Additional datasheets, footprints and schematics for STM32F101RCT6 are listed on our Part Details page. You can also find images and similar parts to STM32F101RCT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F101RCT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F101RCT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F101RCT6 fall under?
The STM32F101RCT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F1 Series > STM32F101.
Can I view similar or alternative parts?
You can view similar parts to STM32F101RCT6 when available in the STM32F101 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F101RCT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F101RCT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F101RCT6 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STM32F101RCT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F101RCT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F101RCT6?
You can fill out our help required form which you can use to request a quote for STM32F101RCT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.