Status: | Active |
---|---|
Series: | STM32F100C4 |
RoHS: | Compliant |
Core: ARM®32-bit Cortex®-M3 CPU 24 MHz maximum frequency,1.25 DMIPS/MHz (Dhrystone 2.1) performance Single-cycle multiplication and hardware division |
24 MHz maximum frequency,1.25 DMIPS/MHz (Dhrystone 2.1) performance |
Single-cycle multiplication and hardware division |
Memories 16 to 128 Kbytes of Flash memory 4 to 8 Kbytes of SRAM |
16 to 128 Kbytes of Flash memory |
4 to 8 Kbytes of SRAM |
Clock, reset and supply management 2.0 to 3.6 V application supply and I/Os POR, PDR and programmable voltage detector (PVD) 4-to-24 MHz crystal oscillator Internal 8 MHz factory-trimmed RC Internal 40 kHz RC PLL for CPU clock 32 kHz oscillator for RTC with calibration |
2.0 to 3.6 V application supply and I/Os |
POR, PDR and programmable voltage detector (PVD) |
4-to-24 MHz crystal oscillator |
Internal 8 MHz factory-trimmed RC |
Internal 40 kHz RC |
PLL for CPU clock |
32 kHz oscillator for RTC with calibration |
Low power Sleep, Stop and Standby modes VBATsupply for RTC and backup registers |
Sleep, Stop and Standby modes |
VBATsupply for RTC and backup registers |
Debug mode Serial wire debug (SWD) and JTAG interfaces |
Serial wire debug (SWD) and JTAG interfaces |
DMA 7-channel DMA controller Peripherals supported: timers, ADC, SPIs, I2Cs, USARTs and DACs |
7-channel DMA controller |
Peripherals supported: timers, ADC, SPIs, I2Cs, USARTs and DACs |
1 × 12-bit, 1.2 μs A/D converter (up to 16 channels) Conversion range: 0 to 3.6 V Temperature sensor |
Conversion range: 0 to 3.6 V |
Temperature sensor |
2 × 12-bit D/A converters |
Up to 80 fast I/O ports 37/51/80 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
37/51/80 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
Up to 12 timers Up to three 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter 16-bit, 6-channel advanced-control timer: up to 6 channels for PWM output, dead time generation and emergency stop One 16-bit timer, with 2 IC/OC, 1 OCN/PWM, dead-time generation and emergency stop Two 16-bit timers, each with IC/OC/OCN/PWM, dead-time generation and emergency stop 2 watchdog timers (Independent and Window) SysTick timer: 24-bit downcounter Two 16-bit basic timers to drive the DAC |
Up to three 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter |
16-bit, 6-channel advanced-control timer: up to 6 channels for PWM output, dead time generation and emergency stop |
One 16-bit timer, with 2 IC/OC, 1 OCN/PWM, dead-time generation and emergency stop |
Two 16-bit timers, each with IC/OC/OCN/PWM, dead-time generation and emergency stop |
2 watchdog timers (Independent and Window) |
SysTick timer: 24-bit downcounter |
Two 16-bit basic timers to drive the DAC |
Up to 8 communications interfaces Up to two I2C interfaces (SMBus/PMBus) Up to 3 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) Up to 2 SPIs (12 Mbit/s) Consumer electronics control (CEC) interface |
Up to two I2C interfaces (SMBus/PMBus) |
Up to 3 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) |
Up to 2 SPIs (12 Mbit/s) |
Consumer electronics control (CEC) interface |
CRC calculation unit, 96-bit unique ID |
ECOPACK®packages |
Product Specifications |
---|
DS6517 Low & medium-density value line, advanced ARM®-based 32-bit MCU with 16 to 128 KB Flash, 12 timers, ADC, DAC & 8 comm interfaces |
User Manuals |
---|
UM1561 STEVAL-ISV003V1: firmware user manual |
Reference Manuals |
---|
RM0041 STM32F100xx advanced ARM®-based 32-bit MCUs |
Programming Manuals |
---|
PM0063 STM32F100xx value line Flash programming |
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Errata Sheets |
---|
ES093 STM32F100x4, STM32F100x6, STM32F100x8 and STM32F100xB low and medium-density value line device limitations |
Device Option Lists |
---|
STM32F100 Value line 16 Kbytes - option list |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
VDE Certification for STM32 Class B |
STMicroelectronics, STM32F100C4T7B | RS |
ARM« Cortex«-M3 STM32F1 MCU IC 32-Bit 24MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) | Future Electronics |
MCU 32-bit STM32F ARM Cortex M3 RISC 16KB Flash 2.5V/3.3V 48-Pin LQFP | Avnet America |
MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a STM32F100C4T7B?
Additional datasheets, footprints and schematics for STM32F100C4T7B are listed on our Part Details page. You can also find images and similar parts to STM32F100C4T7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F100C4T7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F100C4T7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F100C4T7B fall under?
The STM32F100C4T7B is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F1 Series > STM32F100 Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM32F100C4T7B when available in the STM32F100 Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F100C4T7B you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F100C4T7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F100C4T7B have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM32F100C4T7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F100C4T7B often in real-time on the comparison pages.
What if I can't find stock of STM32F100C4T7B?
You can fill out our help required form which you can use to request a quote for STM32F100C4T7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.