STM32F031C4T6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Mainstream Arm Cortex-M0 Access line MCU with 16 Kbytes of Flash memory, 48 MHz CPU, motor control

Status: Active
Series: STM32F031C4
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The STM32F031x4/x6 microcontrollers incorporate the high-performance ARM ® Cortex ® -M0 32-bit RISC core operating at up to 48 MHz frequency, high-speed embedded memories (up to 32 Kbytes of Flash memory and 4 Kbytes of SRAM), and an extensive range of enhanced peripherals and I/Os. All devices offer standard communication interfaces (one I2C, one SPI/ I2S and one USART), one 12-bit ADC, five 16-bit timers, one 32-bit timer and an advanced-control PWM timer. The STM32F031x4/x6 microcontrollers operate in the -40 to +85 °C and -40 to +105 °C temperature ranges, from a 2.0 to 3.6 V power supply. A comprehensive set of power-saving modes allows the design of low-power applications. The STM32F031x4/x6 microcontrollers include devices in six different packages ranging from 20 pins to 48 pins with a die form also available upon request. Depending on the device chosen, different sets of peripherals are included. These features make the STM32F031x4/x6 microcontrollers suitable for a wide range of applications such as application control and user interfaces, hand-held equipment, A/V receivers and digital TV, PC peripherals, gaming and GPS platforms, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms and HVACs.

Prices starting from US$1.56


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.26
2,073
Buy Now
Logo for element14 element14 US$1.95
2,073
Buy Now
Logo for Farnell Farnell US$1.94
2,073
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$2.09
245
Buy Now
Logo for Future Electronics Future Electronics US$1.56
243
Buy Now
Logo for Micros Micros US$2.14
50
Buy Now
Logo for Avnet America Avnet America US$1.61
-
Buy Now
Logo for Schukat Electronic Schukat Electronic US$2.16
-
Buy Now
View Full Pricing & Stock Comparison

Features

Core: ARM®32-bit Cortex®-M0 CPU, frequency up to 48 MHz
Memories 16 to 32 Kbytes of Flash memory 4 Kbytes of SRAM with HW parity
16 to 32 Kbytes of Flash memory
4 Kbytes of SRAM with HW parity
CRC calculation unit
Reset and power management Digital and I/Os supply: 2.0 to 3.6 V Analog supply: VDDA = from VDDto 3.6 V Power-on/Power-down reset (POR/PDR) Programmable voltage detector (PVD) Low power modes: Sleep, Stop and Standby VBATsupply for RTC and backup registers
Digital and I/Os supply: 2.0 to 3.6 V
Analog supply: VDDA = from VDDto 3.6 V
Power-on/Power-down reset (POR/PDR)
Programmable voltage detector (PVD)
Low power modes: Sleep, Stop and Standby
VBATsupply for RTC and backup registers
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x6 PLL option Internal 40 kHz RC oscillator
4 to 32 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
Internal 8 MHz RC with x6 PLL option
Internal 40 kHz RC oscillator
Up to 39 fast I/Os All mappable on external interrupt vectors Up to 26 I/Os with 5 V tolerant capability
All mappable on external interrupt vectors
Up to 26 I/Os with 5 V tolerant capability
5-channel DMA controller
1 × 12-bit, 1.0 μs ADC (up to 10 channels) Conversion range: 0 to 3.6V Separate analog supply from 2.4 up to 3.6 V
Conversion range: 0 to 3.6V
Separate analog supply from 2.4 up to 3.6 V
Up to 9 timers 1 x 16-bit 7-channel advanced-control timer for 6 channels PWM output, with deadtime generation and emergency stop 1 x 32-bit and 1 x 16-bit timer, with up to 4 IC/OC, usable for IR control decoding 1 x 16-bit timer, with 2 IC/OC, 1 OCN, deadtime generation and emergency stop 1 x 16-bit timer, with IC/OC and OCN, deadtime generation, emergency stop and modulator gate for IR control 1 x 16-bit timer with 1 IC/OC Independent and system watchdog timers SysTick timer: 24-bit downcounter
1 x 16-bit 7-channel advanced-control timer for 6 channels PWM output, with deadtime generation and emergency stop
1 x 32-bit and 1 x 16-bit timer, with up to 4 IC/OC, usable for IR control decoding
1 x 16-bit timer, with 2 IC/OC, 1 OCN, deadtime generation and emergency stop
1 x 16-bit timer, with IC/OC and OCN, deadtime generation, emergency stop and modulator gate for IR control
1 x 16-bit timer with 1 IC/OC
Independent and system watchdog timers
SysTick timer: 24-bit downcounter
Calendar RTC with alarm and periodic wakeup from Stop/Standby
Communication interfaces 1 x I2C interface, supporting Fast Mode Plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, and wakeup from Stop mode 1 x USART supporting master synchronous SPI and modem control, ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature 1 x SPI (18 Mbit/s) with 4 to 16 programmable bit frames, with I2S interface multiplexed
1 x I2C interface, supporting Fast Mode Plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, and wakeup from Stop mode
1 x USART supporting master synchronous SPI and modem control, ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature
1 x SPI (18 Mbit/s) with 4 to 16 programmable bit frames, with I2S interface multiplexed
Serial wire debug (SWD)
96-bit unique ID
Extended temperature range: -40 to +105°C
All packages ECOPACK®2

Resources


Application Notes
AN3126 Audio and waveform generation using the DAC in STM32 products
AN4067 Calibrating STM32F0x1, STM32F0x2 and STM32F0x8 lines internal RC oscillators
AN4312 Design with surface sensors for touch sensing applications on MCUs
AN1709 EMC design guide for STM8, STM32 and Legacy MCUs
AN3960 ESD considerations for touch sensing applications on MCUs
AN5612 ESD protection of STM32 MCUs and MPUs
AN1181 Electrostatic discharge sensitivity measurement
AN5543 Enhanced methods to handle SPI communication on STM32 devices
AN4566 Extending the DAC performance of STM32 microcontrollers
AN4776 General-purpose timer cookbook for STM32 microcontrollers
AN4080 Getting started with STM32F0x1/x2/x8 hardware development
AN5105 Getting started with touch sensing control on STM32 microcontrollers
AN4750 Handling of soft errors in STM32 applications
AN4803 High-speed SI simulations using IBIS and board-level simulations using HyperLynx® SI on STM32 MCUs and MPUs
AN2834 How to get the best ADC accuracy in STM32 microcontrollers
AN4229 How to implement a vocoder solution using STM32 microcontrollers
AN4991 How to wake up an STM32xx Series microcontroller from low-power mode with the USART or the LPUART
AN4221 I2C protocol used in the STM32 bootloader
AN4099 Implementation of transmitters and receivers for infrared remote control protocols with MCUs of the STM32F0 and STM32F3 Series
AN4299 Improve conducted noise robustness for touch sensing applications on MCUs
AN3236 Increase the number of touchkeys for touch sensing applications on MCUs
AN5027 Interfacing PDM digital microphones using STM32 MCUs and MPUs
AN5156 Introduction to STM32 microcontrollers security
AN3070 Managing the Driver Enable signal for RS-485 and IO-Link communications with the STM32™’s USART
AN4617 Migrating between STM32F0 and STM32L0 microcontrollers
AN4088 Migrating between STM32F1 and STM32F0 series microcontrollers
AN3364 Migration and compatibility guidelines for STM32 microcontroller applications
AN4705 Migration guidelines from PIC18 to STM32F0 Series with software expansion for STM32Cube
AN5145 Migration of applications from STM32F0 Series to STM32G0 Series
AN4908 STM32 USART automatic baud rate detection
AN4013 STM32 cross-series timer overview
AN4899 STM32 microcontroller GPIO hardware settings and low-power consumption
AN4989 STM32 microcontroller debug toolbox
AN2606 STM32 microcontroller system memory boot mode
AN4735 STM32Cube firmware examples for STM32F0 Series
AN2945 STM8S and STM32â„¢ MCUs: a consistent 8/32-bit product line for painless migration
AN4310 Sampling capacitor selection guide for touch sensing applications on MCUs
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN5036 Thermal management guidelines for STM32 applications
AN4316 Tuning a touch sensing application on MCUs
AN3155 USART protocol used in the STM32 bootloader
AN3156 USB DFU protocol used in the STM32 bootloader
AN5225 USB Type-C Power Delivery using STM32 MCUs and MPUs
AN4277 Using STM32 device PWM shut-down features for motor control and digital power conversion
AN2548 Using the STM32F0/F1/F3/Gx/Lx Series DMA controller
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers
AN3371 Using the hardware real-time clock (RTC) in STM32 F0, F2, F3, F4 and L1 series of MCUs
AN4655 Virtually increasing the number of serial communication peripherals in STM32 applications







Application Notes for related Tools & Software
AN5698 Adapting the X-CUBE-STL functional safety package for STM32 (IEC 61508 compliant) to other safety standards
Atollic Editing Keyboard Shortcuts
AN4067 Calibrating STM32F0x1, STM32F0x2 and STM32F0x8 lines internal RC oscillators
AN4055 Clock configuration tool for STM32F0xx microcontrollers
AN4100 Designing a smartcard interface using an STM32F05xx microcontroller
AN4066 Developing an HDMI-CEC network using an STM32F0xx microcontroller
AN4841 Digital signal processing for STM32 microcontrollers using CMSIS
AN4061 EEPROM emulation in STM32F0xx microcontrollers
FreeRTOS Guide
AN4323 Getting started with STemWin Library
AN5361 Getting started with projects based on dual-core STM32H7 microcontrollers in STM32CubeIDE
AN5564 Getting started with projects based on dual-core STM32WL microcontrollers in STM32CubeIDE
AN5394 Getting started with projects based on the STM32L5 Series in STM32CubeIDE
AN5360 Getting started with projects based on the STM32MP1 Series in STM32CubeIDE
AN3307 Guidelines for obtaining IEC 60335 Class B certification for any STM32 application
AN4435 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM32 application
AN5418 How to build a simple USB-PD sink application with STM32CubeMX
How to do semihosting in TrueSTUDIO
AN4235 I2C timing configuration tool for STM32F3xxxx and STM32F0xxxx microcontrollers
AN4834 Implementation of transmitters and receivers for infrared remote control protocols with STM32Cube
AN3174 Implementing receivers for infrared remote control protocols using STM32F10xxx microcontrollers
Installing STM32Cubeprogrammer in TrueSTUDIO
AN4113 Managing the Driver Enable signal for RS-485 and IO-Link communications with the STM32F05x USART
AN5426 Migrating graphics middleware projects from STM32CubeMX 5.4.0 to STM32CubeMX 5.5.0
AN3364 Migration and compatibility guidelines for STM32 microcontroller applications
AN4705 Migration guidelines from PIC18 to STM32F0 Series with software expansion for STM32Cube
AN5464 Position control of a three-phase permanent magnet motor using X-CUBE-MCSDK or X-CUBE-MCSDK-FUL
AN4499 STM32 - nRF51822 Bluetooth Low Energy system solution
AN4502 STM32 SMBus/PMBusâ„¢ embedded software expansion for STM32Cubeâ„¢
AN4657 STM32 in-application programming (IAP) using the USART
AN4735 STM32Cube firmware examples for STM32F0 Series
STM32CubeMX Installation in TrueSTUDIO
AN5731 STM32CubeMX and STM32CubeIDE thread-safe solution
AN4065 STM32F0xx in-application programming using the USART
AN2656 STM32F10xxx LCD glass driver firmware
AN3078 STM32™ in-application programming over the I²C bus
AN3116 STM32â„¢'s ADC modes and their applications
AN5054 Secure programming using STM32CubeProgrammer
TrueSTUDIO for ARM® Migration Guide: IAR Embedded Workbench to TrueSTUDIO
AN4187 Using the CRC peripheral in the STM32 family
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers





Alternative Descriptions

Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48 | Newark Electronics
MCU, ARM CORTEX-M0, 48MHZ, LQFP-48 | element14
IC: ARM microcontroller | Transfer Multisort Elektronik
STM32F Series 16 KB Flash 4 kB RAM 48 MHz 32-Bit Microcontroller - LQFP-48 | Future Electronics
32-bit MCU | Micros
STM32F031C4T6, 32BIT MICROCONTROLLER | RS
MCU 32-Bit GP STM32F ARM Cortex M0 RISC 16kB Flash 48-Pin LQFP Tray | Avnet America
MC 32bit 2V 16kB Flash 48MHz LQFP48 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F031C4T6?

Additional datasheets, footprints and schematics for STM32F031C4T6 are listed on our Part Details page. You can also find images and similar parts to STM32F031C4T6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F031C4T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F031C4T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F031C4T6 fall under?

The STM32F031C4T6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F0 Series > STM32F0x1.

Can I view similar or alternative parts?

You can view similar parts to STM32F031C4T6 when available in the STM32F0x1 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F031C4T6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F031C4T6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F031C4T6 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for STM32F031C4T6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F031C4T6 often in real-time on the comparison pages.

What if I can't find stock of STM32F031C4T6?

You can fill out our help required form which you can use to request a quote for STM32F031C4T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay