Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F429ZI |
Kit Contents | EvoPrimer Evaluation & Development Board STM32F429ZI |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Cortex-M4 CPU with 2MB Flash TFT Touchscreen MEMS-based Control In-circuit Debugging/Programming |
Complete EvoPrimer w/ STM32F429ZIT6U Microcontroller Target Board | Future Electronics |
Development Kit For STM32 Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a STM3242IPRIMER?
Additional datasheets, footprints and schematics for STM3242IPRIMER are listed on our Part Details page. You can also find images and similar parts to STM3242IPRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3242IPRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3242IPRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3242IPRIMER fall under?
The STM3242IPRIMER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3242IPRIMER when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3242IPRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the STM3242IPRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3242IPRIMER have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for STM3242IPRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3242IPRIMER often in real-time on the comparison pages.
What if I can't find stock of STM3242IPRIMER?
You can fill out our help required form which you can use to request a quote for STM3242IPRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.