Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F407VG |
Kit Contents | Eval Board STM32F407VG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Ethernet Connector & Embedded lwIP Stack HTTP TCP UDP DHCP ICMP Integrated Micro USB Connector |
Evaluation Board, Mcu | Newark Electronics |
MCU 32-Bit | Avnet America |
Where can I find additional details, specifications and documents for a STM3240G-ETH/NMF?
Additional datasheets, footprints and schematics for STM3240G-ETH/NMF are listed on our Part Details page. You can also find images and similar parts to STM3240G-ETH/NMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3240G-ETH/NMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3240G-ETH/NMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3240G-ETH/NMF fall under?
The STM3240G-ETH/NMF is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3240G-ETH/NMF when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3240G-ETH/NMF you can contact the distributor directly for product support, shipping queries etc.
Is the STM3240G-ETH/NMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3240G-ETH/NMF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STM3240G-ETH/NMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3240G-ETH/NMF often in real-time on the comparison pages.
What if I can't find stock of STM3240G-ETH/NMF?
You can fill out our help required form which you can use to request a quote for STM3240G-ETH/NMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.