Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | I2C Compatible Serial Interface USB OTG Full Speed |
Kit Features | Boot from User Flash System Memory or SRAM I2S Audio DAC Stereo Audio Jack IrDA Transceiver |
Type | Evaluation Board |
Evaluation Board for the STM32F107VCT Microcontroller w/ ARM Cortex-M3 Core | Future Electronics |
STM32F107VCT ARM Cortex-M3 Microcontroller Evaluation Board | Avnet America |
JTAG, I2C, I2S, EVALUATION BOARD | Farnell |
Where can I find additional details, specifications and documents for a STM3210C-EVAL?
Additional datasheets, footprints and schematics for STM3210C-EVAL are listed on our Part Details page. You can also find images and similar parts to STM3210C-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210C-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210C-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210C-EVAL fall under?
The STM3210C-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3210C-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210C-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210C-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210C-EVAL have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STM3210C-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210C-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM3210C-EVAL?
You can fill out our help required form which you can use to request a quote for STM3210C-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.