Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.31
Distributor | Stock | ||
---|---|---|---|
element14
from US$15.31
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Kit |
Features | MEMs-based Controls Touchscreen TFT Display MEMS Accelerometer |
Kit Contents Descriptive | RIDE7 Development S/W tool C source code & Complier & Primer Board |
Kit Features | In Circuit Debugging/Programming MEMs-based Controls 128x160 Pixel Touch Screen TFT Display |
Supported Devices | STM32F101C8 STM32F101CB STM32F101R8 and more |
Type | Hardware - Eval/Demo Board |
ARM, CORTEX-M3, LCD, EVALUATION KIT | element14 |
Where can I find additional details, specifications and documents for a STM3210B-PRIMER?
Additional datasheets, footprints and schematics for STM3210B-PRIMER are listed on our Part Details page. You can also find images and similar parts to STM3210B-PRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210B-PRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210B-PRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210B-PRIMER fall under?
The STM3210B-PRIMER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210B-PRIMER when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210B-PRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210B-PRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210B-PRIMER have stock available?
Authorised distributors including element14 have stock available or on a lead time for STM3210B-PRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210B-PRIMER often in real-time on the comparison pages.
What if I can't find stock of STM3210B-PRIMER?
You can fill out our help required form which you can use to request a quote for STM3210B-PRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.