Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM9 ARM7TDMI Cortex-M3 |
Silicon Core Number | STM32 |
Silicon Family Name | STM32F1xx |
For Use With | STM32F10xC MCU |
Kit Contents | Reva Evaluation Board MCU RLink JTAG In-circuit Debugger/Programmer RIDE |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Embedded RLink In-circuit Debugger/Programmer USB Interface to Host PC |
Kit Features | GNU C Compiler RIDE Integrated Development Environment Language Debugger Editor |
Type | Starter Kit |
DAUGHTER BOARD, FOR REVA KIT | Farnell |
Raisonance Reva Starter Kits For ST ARM Core-Based Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a STM32107C-D/RAIS?
Additional datasheets, footprints and schematics for STM32107C-D/RAIS are listed on our Part Details page. You can also find images and similar parts to STM32107C-D/RAIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32107C-D/RAIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32107C-D/RAIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32107C-D/RAIS fall under?
The STM32107C-D/RAIS is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32107C-D/RAIS when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32107C-D/RAIS you can contact the distributor directly for product support, shipping queries etc.
Is the STM32107C-D/RAIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32107C-D/RAIS have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STM32107C-D/RAIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32107C-D/RAIS often in real-time on the comparison pages.
What if I can't find stock of STM32107C-D/RAIS?
You can fill out our help required form which you can use to request a quote for STM32107C-D/RAIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.