Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F072VB |
Kit Contents | Eval Board STM32F072VB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 240x320 TFT Colour LCD 2GB SPI MicroSD Card IrDA Transceiver Extension for Daughter/Wrapping Board |
Evaluation Board, Mcu Discovery | Newark Electronics |
STM32 F0 Series Microcontroller Evaluation Board | Avnet America |
EVALUATION BOARD, MCU | element14 |
Where can I find additional details, specifications and documents for a STM32072B-EVAL?
Additional datasheets, footprints and schematics for STM32072B-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32072B-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32072B-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32072B-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32072B-EVAL fall under?
The STM32072B-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32072B-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32072B-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32072B-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32072B-EVAL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STM32072B-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32072B-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32072B-EVAL?
You can fill out our help required form which you can use to request a quote for STM32072B-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.