Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$562.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$562.90
|
No stock
|
Buy Now |
Coil Type | - |
---|---|
Torque Max | 1.483N-m |
Current Rating | - |
No. of Phases | - |
Resistance | - |
Inductance | - |
Inertia | - |
Product Range | - |
External Depth | 114.4mm |
External Length / Height | 56.4mm |
External Width | 56.4mm |
Fixing Centres | 47.14mm |
Fixing Hole Diameter | 5mm |
Frame Size | 23 |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Shaft Diameter | 6.35mm |
Shaft Length | 20mm |
Supply Voltage Max | 70VDC |
Supply Voltage Min | 12VDC |
STEPPER MOTOR, 23 IS | Farnell |
Where can I find additional details, specifications and documents for a STM23Q-3AN - I S?
Additional datasheets, footprints and schematics for STM23Q-3AN - I S are listed on our Part Details page. You can also find images and similar parts to STM23Q-3AN - I S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM23Q-3AN - I S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM23Q-3AN - I S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM23Q-3AN - I S fall under?
The STM23Q-3AN - I S is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to STM23Q-3AN - I S when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM23Q-3AN - I S you can contact the distributor directly for product support, shipping queries etc.
Is the STM23Q-3AN - I S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM23Q-3AN - I S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STM23Q-3AN - I S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM23Q-3AN - I S often in real-time on the comparison pages.
What if I can't find stock of STM23Q-3AN - I S?
You can fill out our help required form which you can use to request a quote for STM23Q-3AN - I S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.