STM1815TWX7F Resets and Voltage Detectors by STMicroelectronics

Low power reset circuit

Status: Active
Series: STM1815
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

STM181x devices are low power reset devices used to monitor power supplies for microcontrollers. They perform a single function: asserting a reset signal whenever V CC supply voltage drops below a preset value and keeping it asserted until V CC has risen above the preset threshold for a minimum period of time (t rec ). They provide excellent circuit reliability without additional external components when used with +3.0 V / +3.3 V (STM1815–STM1818), and +5 V (STM1810–STM1813) power supply systems. A precision voltage reference and comparator monitors the V CC input for an out-of-tolerance condition. When an invalid V CC condition occurs, the reset output ( RST ) is forced low (or high in the case of RST) and remains asserted for t rec after V CC rises above the reset threshold. The STM1813/1818 also keep reset asserted for t rec after the output is momentarily pulled to ground by an external push-button switch. The STM1812 and STM1817 have an active-high, push-pull output. The STM1810 and STM1815 (push-pull) and STM1811, STM1813, STM1816, and STM1818 (open-drain) have an active-low RST output. The open-drain devices (STM1811 / STM1813 / STM1816 / STM1818) also have an internal pull-up resistor to V CC . The STM1813 and STM1818 feature a debounced manual reset feature that asserts a reset if the RST pin is pulled low for more than 1.5 μs. When used to initiate manual reset, RST debounces signals from devices such as mechanical switches. For devices with this feature, the release of the external switch triggers the reset period. The STM181x devices are guaranteed to output the correct logic state for V CC down to 1.0 V (0 °C to +105 °C). They also provide a reset comparator designed to ignore fast transients on V CC . Reset thresholds are available between +2.55 V and +4.62 V. These small, low power devices are ideal for use in portable equipment. All are available in the space-saving 3-pin SOT23 package, and are specified from –40 °C to +105 °C.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Precision monitoring of 3 V, 3.3 V, and 5 V supply voltages
Four output configurations: Push-pull, active-high (STM1812,1817) Push-pull, active-low (STM1810,1815) Open-drain, active-low (STM1811,1816) Open-drain, active-low with push-button detect (STM1813,1818)
Push-pull, active-high (STM1812,1817)
Push-pull, active-low (STM1810,1815)
Open-drain, active-low (STM1811,1816)
Open-drain, active-low with push-button detect (STM1813,1818)
Reset pulse width - 100 ms (min.)
Low supply current - 4 μA (typ.)
Guaranteed assertion down to VCC= 1.0 V (0 °C to 105 °C)
Factory-trimmed reset thresholds of 2.55 V, 2.88 V, 3.06 V, 4.37 V, and 4.62 V (typ.)
Power supply transient immunity
Push-button/manual reset detect (STM1813/1818)
Operating temperature: –40 °C to 105 °C
± 2.5% reset threshold accuracy:(–40 °C to 105 °C)
Available in the SOT23-3 package
Fully compatible with DS181x and MXD181x products.

Alternative Descriptions

STM1815 Series 3.06 V 100 ms Surface Mount Low Power Reset Circuit - SOT-23-3 | Future Electronics
Processor Supervisor 3.06V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet America
VOLTAGE DETECTOR, 5.5V, SOT-23-3 | Farnell
Logic_Interfaces_Supervisors |Stmicroelectronics STM1815TWX7F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM1815TWX7F?

Additional datasheets, footprints and schematics for STM1815TWX7F are listed on our Part Details page. You can also find images and similar parts to STM1815TWX7F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM1815TWX7F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM1815TWX7F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM1815TWX7F fall under?

The STM1815TWX7F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.

Can I view similar or alternative parts?

You can view similar parts to STM1815TWX7F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM1815TWX7F you can contact the distributor directly for product support, shipping queries etc.

Is the STM1815TWX7F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM1815TWX7F have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM1815TWX7F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM1815TWX7F often in real-time on the comparison pages.

What if I can't find stock of STM1815TWX7F?

You can fill out our help required form which you can use to request a quote for STM1815TWX7F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay