Status: | Active |
---|---|
Series: | STM1811 |
RoHS: | Compliant |
Precision monitoring of 3 V, 3.3 V, and 5 V supply voltages |
Four output configurations: Push-pull, active-high (STM1812,1817) Push-pull, active-low (STM1810,1815) Open-drain, active-low (STM1811,1816) Open-drain, active-low with push-button detect (STM1813,1818) |
Push-pull, active-high (STM1812,1817) |
Push-pull, active-low (STM1810,1815) |
Open-drain, active-low (STM1811,1816) |
Open-drain, active-low with push-button detect (STM1813,1818) |
Reset pulse width - 100 ms (min.) |
Low supply current - 4 μA (typ.) |
Guaranteed assertion down to VCC= 1.0 V (0 °C to 105 °C) |
Factory-trimmed reset thresholds of 2.55 V, 2.88 V, 3.06 V, 4.37 V, and 4.62 V (typ.) |
Power supply transient immunity |
Push-button/manual reset detect (STM1813/1818) |
Operating temperature: –40 °C to 105 °C |
± 2.5% reset threshold accuracy:(–40 °C to 105 °C) |
Available in the SOT23-3 package |
Fully compatible with DS181x and MXD181x products. |
Product Specifications |
---|
DS4340 Low power reset circuit |
Application Notes |
---|
AN1790 How to connect ST reset circuits to a microprocessor |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
STM1811 Series 4.37 V 100 ms Surface Mount Low Power Reset Circuit - SOT-23 | Future Electronics |
Voltage Detector, 5.5V, Sot-23-3 | Newark Electronics |
Processor Supervisor 4.37V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet America |
VOLTAGE DETECTOR, 5.5V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a STM1811MWX7F?
Additional datasheets, footprints and schematics for STM1811MWX7F are listed on our Part Details page. You can also find images and similar parts to STM1811MWX7F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM1811MWX7F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM1811MWX7F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM1811MWX7F fall under?
The STM1811MWX7F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM1811MWX7F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM1811MWX7F you can contact the distributor directly for product support, shipping queries etc.
Is the STM1811MWX7F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM1811MWX7F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM1811MWX7F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM1811MWX7F often in real-time on the comparison pages.
What if I can't find stock of STM1811MWX7F?
You can fill out our help required form which you can use to request a quote for STM1811MWX7F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.