Status: | Active |
---|---|
Series: | STM1001 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Future Electronics
from US$0.47
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,988
in stock
|
Buy Now | |
element14
from US$0.55
|
2,988
in stock
|
Buy Now | |
Farnell
from US$0.52
|
2,988
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lead-free, small SOT23 package |
Operating temperature:–40 °C to 85 °C (industrial grade) |
Precision monitoring of 3 V, 3.3 V, and 5 V supply voltages |
30 ms or 140 ms reset pulse width (min) |
Open drain RST output |
Guaranteed RST assertion down to VCC= 1.0 V |
Low supply current - 6 μA (typ) |
Product Specifications |
---|
DS3809 Reset circuit |
Application Notes |
---|
AN1790 How to connect ST reset circuits to a microprocessor |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
STM1001 Series 4.63 V 140 ms Low-Power Supervisory Reset circuit - SOT-23 | Future Electronics |
Reset Circuit, Open-Drain, 4.63V, Sot-32 | Newark Electronics |
RESET CIRCUIT, OPEN-DRAIN, 4.63V, SOT-32 | element14 |
Processor Supervisor 4.63V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet Silica |
Reset Circuit 4.63V | RS |
Where can I find additional details, specifications and documents for a STM1001LWX6F?
Additional datasheets, footprints and schematics for STM1001LWX6F are listed on our Part Details page. You can also find images and similar parts to STM1001LWX6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM1001LWX6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM1001LWX6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM1001LWX6F fall under?
The STM1001LWX6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM1001LWX6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM1001LWX6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM1001LWX6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM1001LWX6F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STM1001LWX6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM1001LWX6F often in real-time on the comparison pages.
What if I can't find stock of STM1001LWX6F?
You can fill out our help required form which you can use to request a quote for STM1001LWX6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.