Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.3V |
---|---|
Input Voltage Max | 5V |
PWM Input Frequency | 500kHz |
Digital IC Case | TSSOP |
No. of Pins | 38Pins |
External Input Capacitance | - |
External Output Capacitance | 3.3µF |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Digital Controller, Lighting, Tssop-38 | Newark Electronics |
Digital Controller 38-Pin TSSOP Tube | Avnet America |
DIGITAL CONTROLLER, LIGHTING, TSSOP-38 | element14 |
Where can I find additional details, specifications and documents for a STLUX385A?
Additional datasheets, footprints and schematics for STLUX385A are listed on our Part Details page. You can also find images and similar parts to STLUX385A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLUX385A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLUX385A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLUX385A fall under?
The STLUX385A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to STLUX385A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLUX385A you can contact the distributor directly for product support, shipping queries etc.
Is the STLUX385A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLUX385A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STLUX385A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLUX385A often in real-time on the comparison pages.
What if I can't find stock of STLUX385A?
You can fill out our help required form which you can use to request a quote for STLUX385A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.