Status: | Unknown |
---|---|
Series: | 1.8V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 160mV |
LDO Regulator Case Style | Flip-Chip |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
STLQ020J18R, Linear Voltage Regulators | RS |
LDO Regulator Pos 1.8V 0.2A 4-Pin Flip-Chip T/R | Avnet Silica |
STLQ020 Series 1.8 V 200 mA Fixed Ultra-Low Quiescent Current LDO - FlipChip-4 | Future Electronics |
LDO, FIXED, 1.8V, 0.2A, FLIP-CHIP-4 | Farnell |
Linear Vr |Stmicroelectronics STLQ020J18R | Newark Electronics |
Where can I find additional details, specifications and documents for a STLQ020J18R?
Additional datasheets, footprints and schematics for STLQ020J18R are listed on our Part Details page. You can also find images and similar parts to STLQ020J18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ020J18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ020J18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ020J18R fall under?
The STLQ020J18R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ020J18R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ020J18R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ020J18R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ020J18R have stock available?
Authorised distributors including Chip One Stop, RS, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for STLQ020J18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ020J18R often in real-time on the comparison pages.
What if I can't find stock of STLQ020J18R?
You can fill out our help required form which you can use to request a quote for STLQ020J18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.