Status: | Active |
---|---|
Series: | STLM75 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
5,000
in stock
|
Buy Now | |
element14
from US$0.50
|
1,182
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
88
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Measures temperatures from –55°C to +125°C (–67°F to +257°F) ±0.5°C (typ) accuracy ±2°C (max) accuracy from –25°C to +100°C |
±0.5°C (typ) accuracy |
±2°C (max) accuracy from –25°C to +100°C |
Low operating current: 125 μA (typ) |
No external components required |
2-wire I2C/SMBus-compatible serial interface Supports bus time-out feature Selectable bus address allows connection of up to eight devices on the bus |
Supports bus time-out feature |
Selectable bus address allows connection of up to eight devices on the bus |
Wide power supply range-operating voltage range: 2.7 V to 5.5 V |
Conversion time is 150 ms (max) |
Programmable temperature threshold and hysteresis set points |
Pin- and software-compatible with LM75 (drop-in replacement) |
Power-up defaults permit standalone operation as a thermostat |
Shutdown mode to minimize power consumption |
Output pin (open drain) can be configured for interrupt or comparator/thermostat mode (dual purpose event pin) |
Packages: SO8 MSOP8 (TSSOP8) |
SO8 |
MSOP8 (TSSOP8) |
Product Specifications |
---|
DS5155 Digital temperature sensor and thermal watchdog |
Flyers |
---|
STTS75 |
STLM75 Series 5.5 V 10 mA Digital Temperature Sensor and Thermal Watchdog | Future Electronics |
STLM75M2F, Temp & Humidity Sensors | RS |
TEMPERATURE SENSOR, 0.5DEG C, SOIC-8 | element14 |
IC: temperature sensor | Transfer Multisort Elektronik |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SO N T/R | EBV Elektronik |
Temperature Sensor, 0.5Deg C, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a STLM75M2F?
Additional datasheets, footprints and schematics for STLM75M2F are listed on our Part Details page. You can also find images and similar parts to STLM75M2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLM75M2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLM75M2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLM75M2F fall under?
The STLM75M2F is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to STLM75M2F when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLM75M2F you can contact the distributor directly for product support, shipping queries etc.
Is the STLM75M2F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STLM75M2F have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STLM75M2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLM75M2F often in real-time on the comparison pages.
What if I can't find stock of STLM75M2F?
You can fill out our help required form which you can use to request a quote for STLM75M2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.