Status: | Active |
---|---|
Series: | STLM20 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
20,100
in stock
|
Buy Now | |
element14
from US$0.43
|
18,145
in stock
|
Buy Now | |
Farnell
from US$0.41
|
18,145
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
3,895
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision analog voltage output temperature sensor |
±1.5 °C maximum temperature accuracy at 25 °C (±0.5 °C typical) |
Ultra-low quiescent supply current: 4.8 μA (typ) and 8.0 μA (max) |
Operating voltage range: 2.4 V to 5.5 V |
Operating temperature range: –55 °C to 130 °C (grade 7) –40 °C to 85 °C (grade 9) |
SOT323-5L 5-lead package |
UDFN-4L 4-lead package |
Product Specifications |
---|
DS4810 Ultra-low current 2.4 V precision analog temperature sensor |
Temp Sensor Analog 2.4V, Smd, Sc705 | Newark Electronics |
TEMP SENSOR ANALOG 2.4V, SMD, SC705 | element14 |
IC: temperature sensor | Transfer Multisort Elektronik |
Analog Temp Sensor, STLM20W87F | RS |
Temp Sensor Analog 5-Pin SOT-323 T/R | EBV Elektronik |
STLM20 Series 5.5 V 10 mA Precision Analog Temperature Sensor - SOT-323-5 | Future Electronics |
Where can I find additional details, specifications and documents for a STLM20W87F?
Additional datasheets, footprints and schematics for STLM20W87F are listed on our Part Details page. You can also find images and similar parts to STLM20W87F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLM20W87F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLM20W87F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLM20W87F fall under?
The STLM20W87F is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to STLM20W87F when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLM20W87F you can contact the distributor directly for product support, shipping queries etc.
Is the STLM20W87F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STLM20W87F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for STLM20W87F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLM20W87F often in real-time on the comparison pages.
What if I can't find stock of STLM20W87F?
You can fill out our help required form which you can use to request a quote for STLM20W87F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.