Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
13,918
in stock
|
Buy Now | |
element14
from US$0.84
|
10,008
in stock
|
Buy Now | |
Farnell
from US$0.89
|
10,008
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 37V |
Output Current Max | 20mA |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Led Driver, Boost, Qfn-8 | Newark Electronics |
LED DRIVER, BOOST, QFN-8 | element14 |
LED Driver DC/DC, Boost (Step Up), Non Isolated, 3 V to 5.5 V, 20 mA, 37 V,8 Pins, QFN-EP | Avnet Silica |
STMicroelectronics, STLD40DPUR | RS |
STLD40D Series 5.5 V 20 mA White LED Power Supply Display Backlight - QFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a STLD40DPUR?
Additional datasheets, footprints and schematics for STLD40DPUR are listed on our Part Details page. You can also find images and similar parts to STLD40DPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLD40DPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLD40DPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLD40DPUR fall under?
The STLD40DPUR is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to STLD40DPUR when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLD40DPUR you can contact the distributor directly for product support, shipping queries etc.
Is the STLD40DPUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STLD40DPUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STLD40DPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLD40DPUR often in real-time on the comparison pages.
What if I can't find stock of STLD40DPUR?
You can fill out our help required form which you can use to request a quote for STLD40DPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.