Status: | Unknown |
---|---|
Series: | STripFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.094ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 150W |
Transistor Case Style | PowerFLAT |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
MOSFET, N-CH, 100V, 80A, POWERFLAT-4 | Farnell |
Trans MOSFET N-CH 100V 80A 8-Pin PowerFLAT T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STL80N10WF7?
Additional datasheets, footprints and schematics for STL80N10WF7 are listed on our Part Details page. You can also find images and similar parts to STL80N10WF7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL80N10WF7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL80N10WF7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL80N10WF7 fall under?
The STL80N10WF7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL80N10WF7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL80N10WF7 you can contact the distributor directly for product support, shipping queries etc.
Is the STL80N10WF7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL80N10WF7 have stock available?
Authorised distributors including Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STL80N10WF7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL80N10WF7 often in real-time on the comparison pages.
What if I can't find stock of STL80N10WF7?
You can fill out our help required form which you can use to request a quote for STL80N10WF7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.