Status: | Unknown |
---|---|
Series: | STripFET F6 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
6,279
in stock
|
Buy Now | |
element14
from US$0.69
|
6,279
in stock
|
Buy Now | |
Farnell
from US$0.66
|
6,279
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -60A |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 0.0115ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 100W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, P-Ch, 40V, 60A, Powerflat | Newark Electronics |
MOSFET, P-CH, -40V, -60A, POWERFLAT | element14 |
Trans MOSFET N-CH 40V 60A 8-Pin Power Flat T/R | Avnet America |
MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT | RS |
STL60P4 Series 40 V 60 A 14 mOhm Surface Mount P-Ch Power MOSFET - PowerFLAT 5x6 | Future Electronics |
Where can I find additional details, specifications and documents for a STL60P4LLF6?
Additional datasheets, footprints and schematics for STL60P4LLF6 are listed on our Part Details page. You can also find images and similar parts to STL60P4LLF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL60P4LLF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL60P4LLF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL60P4LLF6 fall under?
The STL60P4LLF6 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STL60P4LLF6 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL60P4LLF6 you can contact the distributor directly for product support, shipping queries etc.
Is the STL60P4LLF6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL60P4LLF6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for STL60P4LLF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL60P4LLF6 often in real-time on the comparison pages.
What if I can't find stock of STL60P4LLF6?
You can fill out our help required form which you can use to request a quote for STL60P4LLF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.