Status: | Unknown |
---|---|
Series: | MDmesh K5 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
3,251
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
5,576
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
3,251
in stock
|
Buy Now | |
element14
from US$0.73
|
3,251
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 3.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 33W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh K5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 800V, 1.5A, Powerflat | Newark Electronics |
MOSFET, N-CH, 800V, 1.5A, POWERFLAT | element14 |
N-Channel 800 V 4.5 Ohm SuperMESHÔ 5 Power Mosfet-PowerFLATÔ 5x6 VHV | Future Electronics |
Trans MOSFET N-CH 800V 2A 8-Pin PowerFLAT T/R | Avnet America |
Where can I find additional details, specifications and documents for a STL2N80K5?
Additional datasheets, footprints and schematics for STL2N80K5 are listed on our Part Details page. You can also find images and similar parts to STL2N80K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL2N80K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL2N80K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL2N80K5 fall under?
The STL2N80K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL2N80K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL2N80K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STL2N80K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL2N80K5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STL2N80K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL2N80K5 often in real-time on the comparison pages.
What if I can't find stock of STL2N80K5?
You can fill out our help required form which you can use to request a quote for STL2N80K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.