Status: | Unknown |
---|---|
Series: | STripFET F7 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
177,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
2,964
in stock
|
Buy Now | |
element14
from US$1.28
|
2,964
in stock
|
Buy Now | |
Farnell
from US$1.21
|
2,964
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
2,750
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 140A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F7 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 60 V 0.0028 Ohm STripFETÔ F7 Power Mosfet - PowerFlat-5x6 | Future Electronics |
MOSFET N-Ch 60V 140A STripFET PowerFLAT | RS |
Mosfet, N-Ch, 60V, 140A, Powerflat | Newark Electronics |
MOSFET, N-CH, 60V, 140A, POWERFLAT | element14 |
Trans MOSFET N-CH 60V 145A 8-Pin Power FLAT T/R | Avnet America |
Where can I find additional details, specifications and documents for a STL140N6F7?
Additional datasheets, footprints and schematics for STL140N6F7 are listed on our Part Details page. You can also find images and similar parts to STL140N6F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL140N6F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL140N6F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL140N6F7 fall under?
The STL140N6F7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL140N6F7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL140N6F7 you can contact the distributor directly for product support, shipping queries etc.
Is the STL140N6F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL140N6F7 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STL140N6F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL140N6F7 often in real-time on the comparison pages.
What if I can't find stock of STL140N6F7?
You can fill out our help required form which you can use to request a quote for STL140N6F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.