Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 90W |
Transistor Case Style | PowerFLAT |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Trans MOSFET N-CH 600V 10A 4-Pin Power Flat T/R | Avnet America |
N-Channel 600 V 0.385 Ohm MDmesh II Power MosFet - PowerFLAT | Future Electronics |
MOSFET, N CH, 600V, 10A, POWERFLAT | Farnell |
Mosfet, N Ch, 600V, 10A, Powerflat | Newark Electronics |
Where can I find additional details, specifications and documents for a STL13NM60N?
Additional datasheets, footprints and schematics for STL13NM60N are listed on our Part Details page. You can also find images and similar parts to STL13NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL13NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL13NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL13NM60N fall under?
The STL13NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL13NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL13NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STL13NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL13NM60N have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STL13NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL13NM60N often in real-time on the comparison pages.
What if I can't find stock of STL13NM60N?
You can fill out our help required form which you can use to request a quote for STL13NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.