Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 500V |
Current Rating (Ic / Id) | 2A |
Isolation Voltage | 1kV |
IPM Case Style | NSDIP |
IPM Series | SLLIMM-nano |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
POWER MODULE, MOSFET, 2A, 500V, NSDIP | element14 |
Power Module, Mosfet, 2A, 500V, Nsdip | Newark Electronics |
IPM Module MOSFET 21V 1000V 26-Pin NSDIP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STIPNS2M50-H?
Additional datasheets, footprints and schematics for STIPNS2M50-H are listed on our Part Details page. You can also find images and similar parts to STIPNS2M50-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STIPNS2M50-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIPNS2M50-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STIPNS2M50-H fall under?
The STIPNS2M50-H is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STIPNS2M50-H when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STIPNS2M50-H you can contact the distributor directly for product support, shipping queries etc.
Is the STIPNS2M50-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STIPNS2M50-H have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STIPNS2M50-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STIPNS2M50-H often in real-time on the comparison pages.
What if I can't find stock of STIPNS2M50-H?
You can fill out our help required form which you can use to request a quote for STIPNS2M50-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.