Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 49V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.3V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Range | 31.1V to 34.3V |
Diode Configuration | Single |
Peak Pulse Current Ippm | 500A |
DIODE, TVS, UN, 28V, 450W, 500A, SMC | Farnell |
Transient Voltage Suppressor, Unidirectional, 28V standoff, 500A, DO-214 | Avnet Silica |
Where can I find additional details, specifications and documents for a STIEC45-28AS?
Additional datasheets, footprints and schematics for STIEC45-28AS are listed on our Part Details page. You can also find images and similar parts to STIEC45-28AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STIEC45-28AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIEC45-28AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STIEC45-28AS fall under?
The STIEC45-28AS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to STIEC45-28AS when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STIEC45-28AS you can contact the distributor directly for product support, shipping queries etc.
Is the STIEC45-28AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STIEC45-28AS have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for STIEC45-28AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STIEC45-28AS often in real-time on the comparison pages.
What if I can't find stock of STIEC45-28AS?
You can fill out our help required form which you can use to request a quote for STIEC45-28AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.