Status: | Unknown |
---|---|
Series: | MDmesh DM6 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 36A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | H2PAK-2 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh DM6 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, Aec-Q101, N-Ch, 600V, 30A, H2Pak2 Rohs Compliant: Yes |Stmicroelectronics STH47N60DM6-2AG | Newark Electronics |
Transistor MOSFET N-CH 600V 36A 3-Pin H2PAK-2 T/R | Avnet America |
MOSFET, AEC-Q101, N-CH,600V, 30A, H2PAK2 | element14 |
Where can I find additional details, specifications and documents for a STH47N60DM6-2AG?
Additional datasheets, footprints and schematics for STH47N60DM6-2AG are listed on our Part Details page. You can also find images and similar parts to STH47N60DM6-2AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH47N60DM6-2AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH47N60DM6-2AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH47N60DM6-2AG fall under?
The STH47N60DM6-2AG is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STH47N60DM6-2AG when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH47N60DM6-2AG you can contact the distributor directly for product support, shipping queries etc.
Is the STH47N60DM6-2AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH47N60DM6-2AG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STH47N60DM6-2AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH47N60DM6-2AG often in real-time on the comparison pages.
What if I can't find stock of STH47N60DM6-2AG?
You can fill out our help required form which you can use to request a quote for STH47N60DM6-2AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.