Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 800µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 365W |
Transistor Case Style | H2PAK-6 |
No. of Pins | 7Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 40V, 200A, H2Pak | Newark Electronics |
MOSFET 40V 0.0011 OHM AUTOMOTIVE | Future Electronics |
Trans MOSFET N-CH 40V 200A 6-Pin H2PAK T/R | Avnet America |
MOSFET, N-CH, 40V, 200A, H2PAK | Farnell |
Where can I find additional details, specifications and documents for a STH410N4F7-6AG?
Additional datasheets, footprints and schematics for STH410N4F7-6AG are listed on our Part Details page. You can also find images and similar parts to STH410N4F7-6AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH410N4F7-6AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH410N4F7-6AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH410N4F7-6AG fall under?
The STH410N4F7-6AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH410N4F7-6AG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH410N4F7-6AG you can contact the distributor directly for product support, shipping queries etc.
Is the STH410N4F7-6AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH410N4F7-6AG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STH410N4F7-6AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH410N4F7-6AG often in real-time on the comparison pages.
What if I can't find stock of STH410N4F7-6AG?
You can fill out our help required form which you can use to request a quote for STH410N4F7-6AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.