Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 800µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 365W |
Transistor Case Style | H2PAK-2 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor MOSFET N-CH 40V 200A 3-Pin H2PAK-2 T/R | Avnet Silica |
Mosfet, N-Ch, 40V, 200A, H2Pak | Newark Electronics |
MOSFET Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFE | Future Electronics |
MOSFET, N-CH, 40V, 200A, H2PAK | Farnell |
Where can I find additional details, specifications and documents for a STH410N4F7-2AG?
Additional datasheets, footprints and schematics for STH410N4F7-2AG are listed on our Part Details page. You can also find images and similar parts to STH410N4F7-2AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH410N4F7-2AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH410N4F7-2AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH410N4F7-2AG fall under?
The STH410N4F7-2AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH410N4F7-2AG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH410N4F7-2AG you can contact the distributor directly for product support, shipping queries etc.
Is the STH410N4F7-2AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH410N4F7-2AG have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STH410N4F7-2AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH410N4F7-2AG often in real-time on the comparison pages.
What if I can't find stock of STH410N4F7-2AG?
You can fill out our help required form which you can use to request a quote for STH410N4F7-2AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.