Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
1,000
in stock
|
Buy Now | |
element14
from US$2.36
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
569
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 180A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 300W |
Transistor Case Style | H2PAK-2 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Mosfet Transistor, N Channel, 180 A, 60 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant: Yes |Stmicroelectronics STH260N6F6-2 | Newark Electronics |
MOSFET, N CH, 75V, 180A, H2PAK | element14 |
60 V 1.7 mOhm typ., 180 A N-Channel STripFETÔ VI DeepGATEÔ Power Mosfet-H2PAK-2 | Future Electronics |
Trans MOSFET N-CH 60V 180A 3-Pin(2+Tab) H2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STH260N6F6-2?
Additional datasheets, footprints and schematics for STH260N6F6-2 are listed on our Part Details page. You can also find images and similar parts to STH260N6F6-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH260N6F6-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH260N6F6-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH260N6F6-2 fall under?
The STH260N6F6-2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH260N6F6-2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH260N6F6-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STH260N6F6-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH260N6F6-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for STH260N6F6-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH260N6F6-2 often in real-time on the comparison pages.
What if I can't find stock of STH260N6F6-2?
You can fill out our help required form which you can use to request a quote for STH260N6F6-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.