STH180N10F3-2 Semiconductors - Discretes by STMicroelectronics

MOSFET N CH 100V 120A H2PAK

Status: Unknown
Series: StripFET F3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.55

Distributor Stock
Logo for Farnell
Farnell
from US$2.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.66
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.60
-
Buy Now
Logo for element14
element14
from US$2.90
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 180A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.0039ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V
Power Dissipation Pd 315W
Transistor Case Style H2PAK-2
No. of Pins 4Pins
Operating Temperature Max 175°C
Product Range StripFET F3 Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C

Alternative Descriptions

Mosfet, N Ch, 100V, 180A, H2Pak-2 | Newark Electronics
N-Channel 100 V 4.5 mOhm Surface Mount STripFETÔF3 Power Mosfet -H2PAK | Future Electronics
Trans MOSFET N-CH 100V 180A 3-Pin(2+Tab) H2PAK T/R | Avnet America
MOSFET, N CH, 100V, 120A, H2PAK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STH180N10F3-2?

Additional datasheets, footprints and schematics for STH180N10F3-2 are listed on our Part Details page. You can also find images and similar parts to STH180N10F3-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STH180N10F3-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH180N10F3-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STH180N10F3-2 fall under?

The STH180N10F3-2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to STH180N10F3-2 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STH180N10F3-2 you can contact the distributor directly for product support, shipping queries etc.

Is the STH180N10F3-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STH180N10F3-2 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STH180N10F3-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STH180N10F3-2 often in real-time on the comparison pages.

What if I can't find stock of STH180N10F3-2?

You can fill out our help required form which you can use to request a quote for STH180N10F3-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay