Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.63
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
225
in stock
|
Buy Now | |
element14
from US$10.16
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
18,120
in stock
|
Buy Now | |
Future Electronics
from US$8.43
|
-
|
Buy Now | |
Avnet America
from US$7.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 160A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 625W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | MAX-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | M Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Igbt, 650V, 160A, 175Deg C, 625W | Newark Electronics |
IGBT, SINGLE, 650V, 160A, MAX-247-3 | element14 |
IGBT, 160 A, 1.65 V, 625 W, 650 V, MAX-247, 3 Pins | Avnet Silica |
Automotive trench gate field-stop IGBT, M series 650 V, 120 A low loss | Future Electronics |
Where can I find additional details, specifications and documents for a STGYA120M65DF2AG?
Additional datasheets, footprints and schematics for STGYA120M65DF2AG are listed on our Part Details page. You can also find images and similar parts to STGYA120M65DF2AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGYA120M65DF2AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGYA120M65DF2AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGYA120M65DF2AG fall under?
The STGYA120M65DF2AG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGYA120M65DF2AG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGYA120M65DF2AG you can contact the distributor directly for product support, shipping queries etc.
Is the STGYA120M65DF2AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGYA120M65DF2AG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STGYA120M65DF2AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGYA120M65DF2AG often in real-time on the comparison pages.
What if I can't find stock of STGYA120M65DF2AG?
You can fill out our help required form which you can use to request a quote for STGYA120M65DF2AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.