Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
DC Collector Current | 120A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 469W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | V Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Igbt, Single, 600V, 120A, To-3P-3 | Newark Electronics |
IGBT, SINGLE, 600V, 120A, TO-3P-3 | element14 |
Trans IGBT Chip N-CH 600V 120A 3-Pin TO-3P Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGWT80V60DF?
Additional datasheets, footprints and schematics for STGWT80V60DF are listed on our Part Details page. You can also find images and similar parts to STGWT80V60DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWT80V60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWT80V60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWT80V60DF fall under?
The STGWT80V60DF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGWT80V60DF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWT80V60DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGWT80V60DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWT80V60DF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for STGWT80V60DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWT80V60DF often in real-time on the comparison pages.
What if I can't find stock of STGWT80V60DF?
You can fill out our help required form which you can use to request a quote for STGWT80V60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.