Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 375W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
IGBT, SINGLE, 600V, 80A, TO-3P | Farnell |
Where can I find additional details, specifications and documents for a STGWT60H60DLFB?
Additional datasheets, footprints and schematics for STGWT60H60DLFB are listed on our Part Details page. You can also find images and similar parts to STGWT60H60DLFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWT60H60DLFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWT60H60DLFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWT60H60DLFB fall under?
The STGWT60H60DLFB is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGWT60H60DLFB when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWT60H60DLFB you can contact the distributor directly for product support, shipping queries etc.
Is the STGWT60H60DLFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWT60H60DLFB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STGWT60H60DLFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWT60H60DLFB often in real-time on the comparison pages.
What if I can't find stock of STGWT60H60DLFB?
You can fill out our help required form which you can use to request a quote for STGWT60H60DLFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.