Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.55V |
Power Dissipation Pd | 168W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Igbt |Stmicroelectronics STGWT20HP65FB | Newark Electronics |
IGBT, SINGLE, 650V, 40A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a STGWT20HP65FB?
Additional datasheets, footprints and schematics for STGWT20HP65FB are listed on our Part Details page. You can also find images and similar parts to STGWT20HP65FB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWT20HP65FB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWT20HP65FB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWT20HP65FB fall under?
The STGWT20HP65FB is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGWT20HP65FB when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWT20HP65FB you can contact the distributor directly for product support, shipping queries etc.
Is the STGWT20HP65FB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWT20HP65FB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STGWT20HP65FB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWT20HP65FB often in real-time on the comparison pages.
What if I can't find stock of STGWT20HP65FB?
You can fill out our help required form which you can use to request a quote for STGWT20HP65FB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.