Status: | Unknown |
---|---|
Series: | IH Series |
RoHS: | Unknown |
DC Collector Current | 100A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | IH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
IGBT 50A (@100C) 650V, TRENCH G - TO-247 LONG LEADS package | Future Electronics |
Transistor, Igbt, 650V, 100A, To-247 | Newark Electronics |
IGBT, 650V, 100A, 300W, TO-247 | element14 |
Transistor I GBT N-CH 650V 100A 3-Pin TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STGWA50IH65DF?
Additional datasheets, footprints and schematics for STGWA50IH65DF are listed on our Part Details page. You can also find images and similar parts to STGWA50IH65DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWA50IH65DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWA50IH65DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWA50IH65DF fall under?
The STGWA50IH65DF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGWA50IH65DF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWA50IH65DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGWA50IH65DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWA50IH65DF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STGWA50IH65DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWA50IH65DF often in real-time on the comparison pages.
What if I can't find stock of STGWA50IH65DF?
You can fill out our help required form which you can use to request a quote for STGWA50IH65DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.