Status: | Unknown |
---|---|
Series: | IH Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
540
in stock
|
Buy Now | |
EBV Elektronik
-
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Farnell
from US$2.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 238W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | IH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
STGWA40: 650V 80A 238W Trench Gate Field-Stop Soft-Switching IGBT TO-247-3 | Future Electronics |
STGWA40IH65DF, IGBT Transistors | RS |
Transistor I GBT N-CH 650V 80A 3-Pin TO-247 Tube | EBV Elektronik |
Igbt |Stmicroelectronics STGWA40IH65DF | Newark Electronics |
IGBT, 650V, 80A, 238W, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STGWA40IH65DF?
Additional datasheets, footprints and schematics for STGWA40IH65DF are listed on our Part Details page. You can also find images and similar parts to STGWA40IH65DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWA40IH65DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWA40IH65DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWA40IH65DF fall under?
The STGWA40IH65DF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGWA40IH65DF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWA40IH65DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGWA40IH65DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWA40IH65DF have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for STGWA40IH65DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWA40IH65DF often in real-time on the comparison pages.
What if I can't find stock of STGWA40IH65DF?
You can fill out our help required form which you can use to request a quote for STGWA40IH65DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.