Status: | Unknown |
---|---|
Series: | HB2 Series |
RoHS: | Unknown |
Prices starting from US$2.18
DC Collector Current | 72A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.55V |
Power Dissipation Pd | 227W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Igbt, Single, 650V, 72A, To-247-3 | Newark Electronics |
IGBT, SINGLE, 650V, 72A, TO-247-3 | element14 |
Transistor I GBT N-CH 650V 72A 3-Pin TO-247 Tube | Avnet Silica |
STGWA40HP65FB2: 650V 72A 227W Trench Gate Field-Stop High-Speed IGBT TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STGWA40HP65FB2?
Additional datasheets, footprints and schematics for STGWA40HP65FB2 are listed on our Part Details page. You can also find images and similar parts to STGWA40HP65FB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWA40HP65FB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWA40HP65FB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWA40HP65FB2 fall under?
The STGWA40HP65FB2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGWA40HP65FB2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWA40HP65FB2 you can contact the distributor directly for product support, shipping queries etc.
Is the STGWA40HP65FB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWA40HP65FB2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STGWA40HP65FB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWA40HP65FB2 often in real-time on the comparison pages.
What if I can't find stock of STGWA40HP65FB2?
You can fill out our help required form which you can use to request a quote for STGWA40HP65FB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.