Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
578
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
-
|
Buy Now | |
Future Electronics
from US$3.37
|
-
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
element14
from US$3.66
|
-
|
Buy Now | |
Farnell
from US$4.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 120A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 469W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | V Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
IGBT N-Ch 600V 80A High-Speed TO247 | RS |
Igbt, Single, 600V, 120A, To-247-3 | Newark Electronics |
V Series 600 V 80 A Flange Mount Trench Gate Field-Stop IGBT - TO-247 | Future Electronics |
Trans IGBT Chip N-CH 600V 120A 3-Pin TO-247 Tube | Avnet America |
IGBT, SINGLE, 600V, 120A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a STGW80V60DF?
Additional datasheets, footprints and schematics for STGW80V60DF are listed on our Part Details page. You can also find images and similar parts to STGW80V60DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW80V60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW80V60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW80V60DF fall under?
The STGW80V60DF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW80V60DF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW80V60DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGW80V60DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW80V60DF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STGW80V60DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW80V60DF often in real-time on the comparison pages.
What if I can't find stock of STGW80V60DF?
You can fill out our help required form which you can use to request a quote for STGW80V60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.