Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
1,835
in stock
|
Buy Now | |
element14
from US$3.18
|
1,835
in stock
|
Buy Now | |
Farnell
from US$3.16
|
1,835
in stock
|
Buy Now | |
Future Electronics
from US$2.61
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.07
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
Schukat Electronic
from US$2.81
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 375W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | V Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Igbt, Single, 600V, 80A, To-247 | Newark Electronics |
IGBT, SINGLE, 600V, 80A, TO-247-3 | element14 |
STGW Series Advanced Trench Gate Field Stop Through Hole IGBT - TO-247-2 | Future Electronics |
IGBT Trench gate,600V 60A/100 deg,TO247 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 80A 3-Pin TO-247 | Avnet Silica |
600V 80A 375W TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STGW60V60DF?
Additional datasheets, footprints and schematics for STGW60V60DF are listed on our Part Details page. You can also find images and similar parts to STGW60V60DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW60V60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW60V60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW60V60DF fall under?
The STGW60V60DF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW60V60DF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW60V60DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGW60V60DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW60V60DF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STGW60V60DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW60V60DF often in real-time on the comparison pages.
What if I can't find stock of STGW60V60DF?
You can fill out our help required form which you can use to request a quote for STGW60V60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.