Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$2.09
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 375W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Igbt, Single, 650V, 80A, To-247 | Newark Electronics |
IGBT, SINGLE, 650V, 80A, TO-247 | element14 |
HB Series 650 V 60 A High Speed Trench Gate Field-Stop IGBT - TO-247 | Future Electronics |
Trans IGBT Chip N-CH 650V 80A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGW60H65FB?
Additional datasheets, footprints and schematics for STGW60H65FB are listed on our Part Details page. You can also find images and similar parts to STGW60H65FB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW60H65FB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW60H65FB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW60H65FB fall under?
The STGW60H65FB is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGW60H65FB when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW60H65FB you can contact the distributor directly for product support, shipping queries etc.
Is the STGW60H65FB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW60H65FB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGW60H65FB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW60H65FB often in real-time on the comparison pages.
What if I can't find stock of STGW60H65FB?
You can fill out our help required form which you can use to request a quote for STGW60H65FB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.