Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.8V |
Power Dissipation Pd | 240W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
1200V 80A 240W TO247 | Schukat Electronic |
IGBT, 1200V, 80A, 240W, TO247 | Farnell |
Where can I find additional details, specifications and documents for a STGW40N120KD?
Additional datasheets, footprints and schematics for STGW40N120KD are listed on our Part Details page. You can also find images and similar parts to STGW40N120KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW40N120KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW40N120KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW40N120KD fall under?
The STGW40N120KD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW40N120KD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW40N120KD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW40N120KD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW40N120KD have stock available?
Authorised distributors including element14, Schukat Electronic and Farnell have stock available or on a lead time for STGW40N120KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW40N120KD often in real-time on the comparison pages.
What if I can't find stock of STGW40N120KD?
You can fill out our help required form which you can use to request a quote for STGW40N120KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.