Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 283W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Igbt, Single, 650V, 80A, To-247-4 | Newark Electronics |
IGBT, SINGLE, 650V, 80A, TO-247-4 | element14 |
Transistor I GBT N-CH 650V 80A 4-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGW40H65DFB-4?
Additional datasheets, footprints and schematics for STGW40H65DFB-4 are listed on our Part Details page. You can also find images and similar parts to STGW40H65DFB-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW40H65DFB-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW40H65DFB-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW40H65DFB-4 fall under?
The STGW40H65DFB-4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW40H65DFB-4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW40H65DFB-4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGW40H65DFB-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW40H65DFB-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for STGW40H65DFB-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW40H65DFB-4 often in real-time on the comparison pages.
What if I can't find stock of STGW40H65DFB-4?
You can fill out our help required form which you can use to request a quote for STGW40H65DFB-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.