Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.58
|
No stock
|
Buy Now |
DC Collector Current | 63A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.3kV |
Power Dissipation Pd | 250W |
Collector Emitter Voltage V(br)ceo | 1.3kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
IGBT, 1300V, 63A, 250W, TO247 | Farnell |
Where can I find additional details, specifications and documents for a STGW38IH130D?
Additional datasheets, footprints and schematics for STGW38IH130D are listed on our Part Details page. You can also find images and similar parts to STGW38IH130D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW38IH130D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW38IH130D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW38IH130D fall under?
The STGW38IH130D is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW38IH130D when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW38IH130D you can contact the distributor directly for product support, shipping queries etc.
Is the STGW38IH130D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW38IH130D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STGW38IH130D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW38IH130D often in real-time on the comparison pages.
What if I can't find stock of STGW38IH130D?
You can fill out our help required form which you can use to request a quote for STGW38IH130D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.