Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 70A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 70A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 200W |
Pulsed Current Icm | 250A |
Rise Time | 70ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGW35 Series 600 V 70 A Through Hole N-Channel Silicon IGBT - TO-247-3 | Future Electronics |
IGBT, TO-247 | Farnell |
Igbt |Stmicroelectronics STGW35NB60SD | Newark Electronics |
Where can I find additional details, specifications and documents for a STGW35NB60SD?
Additional datasheets, footprints and schematics for STGW35NB60SD are listed on our Part Details page. You can also find images and similar parts to STGW35NB60SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW35NB60SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW35NB60SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW35NB60SD fall under?
The STGW35NB60SD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW35NB60SD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW35NB60SD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW35NB60SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW35NB60SD have stock available?
Authorised distributors including Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for STGW35NB60SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW35NB60SD often in real-time on the comparison pages.
What if I can't find stock of STGW35NB60SD?
You can fill out our help required form which you can use to request a quote for STGW35NB60SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.