DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 375W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Igbt, Single, 1.2Kv, 50A, To-247-3 | Newark Electronics |
IGBT, SINGLE, 1.2KV, 50A, TO-247-3 | element14 |
1200V 50A 375W TO247 | Schukat Electronic |
Transistor I GBT N-CH 1200V 50A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGW25S120DF3?
Additional datasheets, footprints and schematics for STGW25S120DF3 are listed on our Part Details page. You can also find images and similar parts to STGW25S120DF3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW25S120DF3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW25S120DF3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW25S120DF3 fall under?
The STGW25S120DF3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW25S120DF3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW25S120DF3 you can contact the distributor directly for product support, shipping queries etc.
Is the STGW25S120DF3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW25S120DF3 have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic, Farnell and Avnet America have stock available or on a lead time for STGW25S120DF3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW25S120DF3 often in real-time on the comparison pages.
What if I can't find stock of STGW25S120DF3?
You can fill out our help required form which you can use to request a quote for STGW25S120DF3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.