Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
55
in stock
|
Buy Now | |
element14
from US$1.76
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
16
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
15
in stock
|
Buy Now | |
Avnet Silica
-
|
4,920
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
-
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 42A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 140W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IGBT, SINGLE, 600V, 42A, TO-247 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 42A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Igbt, Single, 600V, 42A, To-247 | Newark Electronics |
STGW Series High Frequency Motor Both Hard Through Hole IGBT - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STGW19NC60HD?
Additional datasheets, footprints and schematics for STGW19NC60HD are listed on our Part Details page. You can also find images and similar parts to STGW19NC60HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW19NC60HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW19NC60HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW19NC60HD fall under?
The STGW19NC60HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW19NC60HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW19NC60HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW19NC60HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW19NC60HD have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet America and Avnet Silica have stock available or on a lead time for STGW19NC60HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW19NC60HD often in real-time on the comparison pages.
What if I can't find stock of STGW19NC60HD?
You can fill out our help required form which you can use to request a quote for STGW19NC60HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.