Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,058
in stock
|
Buy Now | |
element14
from US$0.59
|
1,022
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,022
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
138
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
120
in stock
|
Buy Now | |
Avnet Silica
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 15A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.2V |
Power Dissipation Pd | 65W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Igbt, 600V, 15A, To-220 | Newark Electronics |
IGBT, SINGLE, 600V, 15A, TO-220 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
600V 15A 65W TO220 | Schukat Electronic |
Trans IGBT Chip N-CH 600V 7A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
STMicroelectronics, STGP8NC60KD | RS |
STGP8NC60K Series N-Channel 600V 8 A Short Circuit Rated PowerMESH IGBT - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STGP8NC60KD?
Additional datasheets, footprints and schematics for STGP8NC60KD are listed on our Part Details page. You can also find images and similar parts to STGP8NC60KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP8NC60KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP8NC60KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP8NC60KD fall under?
The STGP8NC60KD is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGP8NC60KD when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP8NC60KD you can contact the distributor directly for product support, shipping queries etc.
Is the STGP8NC60KD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP8NC60KD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for STGP8NC60KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP8NC60KD often in real-time on the comparison pages.
What if I can't find stock of STGP8NC60KD?
You can fill out our help required form which you can use to request a quote for STGP8NC60KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.