Status: | Unknown |
---|---|
Series: | H Series |
RoHS: | Unknown |
DC Collector Current | 10A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 88W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | H Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
H Series 600 V 10 A Flange Mount Trench Gate Field-Stop IGBT - TO-220 | Future Electronics |
IGBT 650V 5A Trench Gate Low Loss TO-220 | RS |
IGBT, SINGLE, 600V, 10A, TO-220AB | element14 |
Igbt, Single, 600V, 10A, To-220Ab | Newark Electronics |
Trans IGBT Chip N-CH 600V 10A 3-Pin TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGP5H60DF?
Additional datasheets, footprints and schematics for STGP5H60DF are listed on our Part Details page. You can also find images and similar parts to STGP5H60DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP5H60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP5H60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP5H60DF fall under?
The STGP5H60DF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP5H60DF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP5H60DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGP5H60DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP5H60DF have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for STGP5H60DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP5H60DF often in real-time on the comparison pages.
What if I can't find stock of STGP5H60DF?
You can fill out our help required form which you can use to request a quote for STGP5H60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.